CONNECTOR, STACKING, RCPT, 90POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:90Contacts;
Stacking Board Connector, SlimStack Series, Receptacle, 0.635 mm, 90, Surface Mount
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 92M6581 | 59J0048 |
| Product Name | Connector, Stacking, Rcpt, 90Pos, 2Row; Mezzanine Connector Type Molex | Stacking Board Connector, Slimstack Series, Receptacle, 0.635 Mm, 90, Surface Mount Molex |
| Mounting | Surface Mount |