Molex Connectors Board to Board, Unreviewed 52885-0874

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Board to Board, Unreviewed - 52885-0874 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Unreviewed
52885-0874
Connectors Board to Board, Unreviewed 52885-0874
0.635 BTB REC HSG ASSY 80CKT MBSTP PKG

0.635 BTB REC HSG ASSY 80CKT MBSTP PKG

Buy Now
Circular Connectors - Circular Connectors - Housings - 52885-0874 - 976941-52885-0874 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 52885-0874
976941-52885-0874
Circular Connectors - Circular Connectors - Housings - 52885-0874 976941-52885-0874
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976941-52885-0874 Number of Positions: 80 Pitch: 635 µm Color: Natural Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Material: Bronze Current Rating: 500 mA Mated Stacking Heights: 10 mm Number of Contacts: 80 Gender: Receptacle Length: 33.27 mm Housing Material: Polymer Number of Circuits: 70 Orientation: Vertical Contact Plating: Gold Housing Color: White Contact Resistance: 50 mΩ Plating: Tin Categories: Circular Connectors - Housings Country of Origin: US Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.4 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V Lead Pitch: 640 µm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976941-52885-0874
Number of Positions: 80
Pitch: 635 µm
Color: Natural
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Material: Bronze
Current Rating: 500 mA
Mated Stacking Heights: 10 mm
Number of Contacts: 80
Gender: Receptacle
Length: 33.27 mm
Housing Material: Polymer
Number of Circuits: 70
Orientation: Vertical
Contact Plating: Gold
Housing Color: White
Contact Resistance: 50 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.4 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 100 V
Voltage Rating (DC): 100 V
Lead Pitch: 640 µm

Buy Now
Singapore, Singapore
100V 500mA Electronic Connector
316-52885-0874
100V 500mA Electronic Connector 316-52885-0874
80 Pos 2 Row 0.64mm Pitch Receptacle, SM, 100V, 500mA Product overview: 52885-0874 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-52885-0874 can be used for catalog matching and distributor lookup.

80 Pos 2 Row 0.64mm Pitch Receptacle, SM, 100V, 500mA Product overview: 52885-0874 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-52885-0874 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0.635 Btb Rec Hsg Assy 80Ckt Embstp Pkg Molex - 28W0721 - Newark, An Avnet Company
Chicago, IL, United States
0.635 Btb Rec Hsg Assy 80Ckt Embstp Pkg Molex
28W0721
0.635 Btb Rec Hsg Assy 80Ckt Embstp Pkg Molex 28W0721
0.635 BtB Rec Hsg Assy 80Ckt EmbsTp Pkg

0.635 BtB Rec Hsg Assy 80Ckt EmbsTp Pkg

Supplier's Site
Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Molex - 92M6580 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Molex
92M6580
Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Molex 92M6580
CONNECTOR, STACKING, RCPT, 80POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 80POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 80Pos, 2Row; Product Range Molex - 37AC1293 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 80Pos, 2Row; Product Range Molex
37AC1293
Connector, Stacking, Rcpt, 80Pos, 2Row; Product Range Molex 37AC1293
CONNECTOR, STACKING, RCPT, 80POS, 2ROW; Product Range:SlimStack 52885 Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 80POS, 2ROW; Product Range:SlimStack 52885 Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52885-0874 52885-0874 976941-52885-0874 316-52885-0874 28W0721 92M6580 37AC1293
Product Name Connectors Board to Board, Unreviewed Circular Connectors - Circular Connectors - Housings - 52885-0874 100V 500mA Electronic Connector 0.635 Btb Rec Hsg Assy 80Ckt Embstp Pkg Molex Connector, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Molex Connector, Stacking, Rcpt, 80Pos, 2Row; Product Range Molex
Connector Type Board to Board Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products