Molex Circular Connectors - Circular Connectors - Housings - 52885-0674 52885-0674

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998407-52885-0674 Number of Positions: 60 Pitch: 640 µm Color: Natural Number of Rows: 2 Row Spacing: 4.8 mm Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 100 V Current Rating: 500 mA Number of Contacts: 60 Gender: Receptacle Length: 26.92 mm Housing Material: Thermoplastic Number of Circuits: 60 Orientation: Vertical Contact Plating: Gold Housing Color: White Contact Resistance: 50 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 5-1589483-3; 52885-0774; 52885-0574; 54722-0604; FX18-60S-0.8SV10; FX18-60S-0.8SH; DF17(4.0)-60DS-0.5V( 57)0528850674; 52885-0674.; 528850674; 528850674.; Country of Origin: JP Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.4 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: Unknown Lead Pitch: 640 µm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Stack Height: 6 mm
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998407-52885-0674 Number of Positions: 60 Pitch: 640 µm Color: Natural Number of Rows: 2 Row Spacing: 4.8 mm Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 100 V Current Rating: 500 mA Number of Contacts: 60 Gender: Receptacle Length: 26.92 mm Housing Material: Thermoplastic Number of Circuits: 60 Orientation: Vertical Contact Plating: Gold Housing Color: White Contact Resistance: 50 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 5-1589483-3; 52885-0774; 52885-0574; 54722-0604; FX18-60S-0.8SV10; FX18-60S-0.8SH; DF17(4.0)-60DS-0.5V( 57)0528850674; 52885-0674.; 528850674; 528850674.; Country of Origin: JP Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.4 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: Unknown Lead Pitch: 640 µm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Stack Height: 6 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 52885-0674 - 998407-52885-0674 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 52885-0674
998407-52885-0674
Circular Connectors - Circular Connectors - Housings - 52885-0674 998407-52885-0674
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998407-52885-0674 Number of Positions: 60 Pitch: 640 µm Color: Natural Number of Rows: 2 Row Spacing: 4.8 mm Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 100 V Current Rating: 500 mA Number of Contacts: 60 Gender: Receptacle Length: 26.92 mm Housing Material: Thermoplastic Number of Circuits: 60 Orientation: Vertical Contact Plating: Gold Housing Color: White Contact Resistance: 50 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 5-1589483-3; 52885-0774; 52885-0574; 54722-0604; FX18-60S-0.8SV10; FX18-60S-0.8SH; DF17(4.0)-60DS-0.5V( 57)0528850674; 52885-0674.; 528850674; 528850674.; Country of Origin: JP Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.4 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: Unknown Lead Pitch: 640 µm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Stack Height: 6 mm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998407-52885-0674
Number of Positions: 60
Pitch: 640 µm
Color: Natural
Number of Rows: 2
Row Spacing: 4.8 mm
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 100 V
Current Rating: 500 mA
Number of Contacts: 60
Gender: Receptacle
Length: 26.92 mm
Housing Material: Thermoplastic
Number of Circuits: 60
Orientation: Vertical
Contact Plating: Gold
Housing Color: White
Contact Resistance: 50 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 5-1589483-3; 52885-0774; 52885-0574; 54722-0604; FX18-60S-0.8SV10; FX18-60S-0.8SH; DF17(4.0)-60DS-0.5V(57)0528850674; 52885-0674.; 528850674; 528850674.;
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.4 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 100 V
Voltage Rating (DC): 100 V
REACH SVHC: Unknown
Lead Pitch: 640 µm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Stack Height: 6 mm

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD 100V 500mA Electronic Connector
2027-52885-0674
SMD 100V 500mA Electronic Connector 2027-52885-0674
60 Pos Receptacle Connector, 0.64mm Pitch, SMD, 100V, 500mA, Gold Product overview: 52885-0674 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 500mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-52885-0674 can be used for catalog matching and distributor lookup.

60 Pos Receptacle Connector, 0.64mm Pitch, SMD, 100V, 500mA, Gold Product overview: 52885-0674 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 500mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-52885-0674 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 52885-0674 - ODG (Origin Data Global)
Shenzhen, China
Connectors
52885-0674
Connectors 52885-0674
Board to Board & Mezzanine Connectors .635 RECEPTACLE SURFACE MNT 60 CKT

Board to Board & Mezzanine Connectors .635 RECEPTACLE SURFACE MNT 60 CKT

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 60Pos, 2Row; Product Range Molex - 92M6576 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 60Pos, 2Row; Product Range Molex
92M6576
Connector, Stacking, Rcpt, 60Pos, 2Row; Product Range Molex 92M6576
CONNECTOR, STACKING, RCPT, 60POS, 2ROW; Product Range:SlimStack 52885 Series; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 60POS, 2ROW; Product Range:SlimStack 52885 Series; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Molex - 37AC1291 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Molex
37AC1291
Mezzanine Conn, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Molex 37AC1291
MEZZANINE CONN, RCPT, 60POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 60POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 60Pos, 2Row; Product Range Molex - 37AC1290 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 60Pos, 2Row; Product Range Molex
37AC1290
Connector, Stacking, Rcpt, 60Pos, 2Row; Product Range Molex 37AC1290
CONNECTOR, STACKING, RCPT, 60POS, 2ROW; PRODUCT RANGE:SLIMSTACK 52885 SERIES; NO. OF CONTACTS:60CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:0.635MM; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:2ROWS; ROW PITCH:-; CONTACT ROHS COMPLIANT: YES

CONNECTOR, STACKING, RCPT, 60POS, 2ROW; PRODUCT RANGE:SLIMSTACK 52885 SERIES; NO. OF CONTACTS:60CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:0.635MM; CONTACT TERMINATION TYPE:SURFACE MOUNT; NO. OF ROWS:2ROWS; ROW PITCH:-; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 998407-52885-0674 52885-0674 2027-52885-0674 52885-0674 92M6576 37AC1291 37AC1290
Product Name Circular Connectors - Circular Connectors - Housings - 52885-0674 SMD 100V 500mA Electronic Connector Connectors Connector, Stacking, Rcpt, 60Pos, 2Row; Product Range Molex Mezzanine Conn, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Molex Connector, Stacking, Rcpt, 60Pos, 2Row; Product Range Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00200MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2951-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details