Molex Circular Connectors - Circular Connectors - Housings - 52885-0274 52885-0274

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962950-52885-0274 Packaging: Tape & Reel Number of Positions: 20 Pitch: 635 µm Color: Natural Number of Rows: 2 Row Spacing: 4.8 mm Termination: Solder Contact Material: Bronze Voltage Rating: 100 V Current Rating: 500 mA Number of Contacts: 20 Gender: Receptacle Length: 14.22 mm Housing Material: Thermoplastic Number of Circuits: 20 Orientation: Vertical, Right Angle Contact Plating: Gold Housing Color: White Contact Resistance: 50 mΩ Plating: Tin Categories: Circular Connectors - Housings Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.4 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 640 µm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Stack Height: 6 mm
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962950-52885-0274 Packaging: Tape & Reel Number of Positions: 20 Pitch: 635 µm Color: Natural Number of Rows: 2 Row Spacing: 4.8 mm Termination: Solder Contact Material: Bronze Voltage Rating: 100 V Current Rating: 500 mA Number of Contacts: 20 Gender: Receptacle Length: 14.22 mm Housing Material: Thermoplastic Number of Circuits: 20 Orientation: Vertical, Right Angle Contact Plating: Gold Housing Color: White Contact Resistance: 50 mΩ Plating: Tin Categories: Circular Connectors - Housings Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.4 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 640 µm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Stack Height: 6 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 52885-0274 - 962950-52885-0274 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 52885-0274
962950-52885-0274
Circular Connectors - Circular Connectors - Housings - 52885-0274 962950-52885-0274
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962950-52885-0274 Packaging: Tape & Reel Number of Positions: 20 Pitch: 635 µm Color: Natural Number of Rows: 2 Row Spacing: 4.8 mm Termination: Solder Contact Material: Bronze Voltage Rating: 100 V Current Rating: 500 mA Number of Contacts: 20 Gender: Receptacle Length: 14.22 mm Housing Material: Thermoplastic Number of Circuits: 20 Orientation: Vertical, Right Angle Contact Plating: Gold Housing Color: White Contact Resistance: 50 mΩ Plating: Tin Categories: Circular Connectors - Housings Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.4 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 640 µm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Stack Height: 6 mm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962950-52885-0274
Packaging: Tape & Reel
Number of Positions: 20
Pitch: 635 µm
Color: Natural
Number of Rows: 2
Row Spacing: 4.8 mm
Termination: Solder
Contact Material: Bronze
Voltage Rating: 100 V
Current Rating: 500 mA
Number of Contacts: 20
Gender: Receptacle
Length: 14.22 mm
Housing Material: Thermoplastic
Number of Circuits: 20
Orientation: Vertical, Right Angle
Contact Plating: Gold
Housing Color: White
Contact Resistance: 50 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.4 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 100 V
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Lead Pitch: 640 µm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Stack Height: 6 mm

Buy Now
Singapore, Singapore
SMD 100V 500mA Electronic Connector
316-52885-0274
SMD 100V 500mA Electronic Connector 316-52885-0274
20 Pos 0.64mm Pitch Receptacle, 100V, 500mA, Gold, SMD Product overview: 52885-0274 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-52885-0274 can be used for catalog matching and distributor lookup.

20 Pos 0.64mm Pitch Receptacle, 100V, 500mA, Gold, SMD Product overview: 52885-0274 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-52885-0274 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Hong Kong, China
Board Stacking Connector, 20 Contact(s), 2 Row(s), Female, Straight, 0.025 inch Pitch, Surface Mount Terminal, Locking, White Insulator, Receptacle, LEAD FREE
514-52885-0274
Board Stacking Connector, 20 Contact(s), 2 Row(s), Female, Straight, 0.025 inch Pitch, Surface Mount Terminal, Locking, White Insulator, Receptacle, LEAD FREE 514-52885-0274
Board Stacking Connector, 20 Contact(s), 2 Row(s), Female, Straight, 0.025 inch Pitch, Surface Mount Terminal, Locking, White Insulator, Receptacle, LEAD FREE

Board Stacking Connector, 20 Contact(s), 2 Row(s), Female, Straight, 0.025 inch Pitch, Surface Mount Terminal, Locking, White Insulator, Receptacle, LEAD FREE

Supplier's Site
Stacking Connector, Rcpt, 20Pos, 0.635Mm; Series Molex - 59J0041 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 20Pos, 0.635Mm; Series Molex
59J0041
Stacking Connector, Rcpt, 20Pos, 0.635Mm; Series Molex 59J0041
STACKING CONNECTOR, RCPT, 20POS, 0.635MM; Series:SlimStack; Pitch Spacing:0.64mm; No. of Contacts:20; Gender:Receptacle; Contact Plating:Gold; No. of Rows:2; Contact Termination:Surface Mount Vertical RoHS Compliant: Yes

STACKING CONNECTOR, RCPT, 20POS, 0.635MM; Series:SlimStack; Pitch Spacing:0.64mm; No. of Contacts:20; Gender:Receptacle; Contact Plating:Gold; No. of Rows:2; Contact Termination:Surface Mount Vertical RoHS Compliant: Yes

Supplier's Site
0.635 Btb Rec Hsg Assy 20Ckt Embstp Pkg Molex - 28W0715 - Newark, An Avnet Company
Chicago, IL, United States
0.635 Btb Rec Hsg Assy 20Ckt Embstp Pkg Molex
28W0715
0.635 Btb Rec Hsg Assy 20Ckt Embstp Pkg Molex 28W0715
0.635 BtB Rec Hsg Assy 20Ckt EmbsTp Pkg

0.635 BtB Rec Hsg Assy 20Ckt EmbsTp Pkg

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 20Pos, 2Row; Product Range Molex - 39AH6395 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 20Pos, 2Row; Product Range Molex
39AH6395
Connector, Stacking, Rcpt, 20Pos, 2Row; Product Range Molex 39AH6395
CONNECTOR, STACKING, RCPT, 20POS, 2ROW; Product Range:SlimStack 52885 Series; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 20POS, 2ROW; Product Range:SlimStack 52885 Series; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 20Pos, 2Row; Product Range Molex - 07AH5245 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 20Pos, 2Row; Product Range Molex
07AH5245
Connector, Stacking, Rcpt, 20Pos, 2Row; Product Range Molex 07AH5245
CONNECTOR, STACKING, RCPT, 20POS, 2ROW; Product Range:SlimStack 52885 Series; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 20POS, 2ROW; Product Range:SlimStack 52885 Series; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:0.635mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site
Connector, Stacking, Rcpt, 20Pos, 2Row; Mezzanine Connector Type Molex - 92M6571 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 20Pos, 2Row; Mezzanine Connector Type Molex
92M6571
Connector, Stacking, Rcpt, 20Pos, 2Row; Mezzanine Connector Type Molex 92M6571
CONNECTOR, STACKING, RCPT, 20POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 20POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Connectors - 52885-0274 - ODG (Origin Data Global)
Shenzhen, China
Connectors
52885-0274
Connectors 52885-0274
Board to Board & Mezzanine Connectors .635 RECEPTACLE SURFACE MNT 20 CKT

Board to Board & Mezzanine Connectors .635 RECEPTACLE SURFACE MNT 20 CKT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 962950-52885-0274 316-52885-0274 52885-0274 514-52885-0274 59J0041 28W0715 39AH6395 92M6571 52885-0274
Product Name Circular Connectors - Circular Connectors - Housings - 52885-0274 SMD 100V 500mA Electronic Connector Board Stacking Connector, 20 Contact(s), 2 Row(s), Female, Straight, 0.025 inch Pitch, Surface Mount Terminal, Locking, White Insulator, Receptacle, LEAD FREE Stacking Connector, Rcpt, 20Pos, 0.635Mm; Series Molex 0.635 Btb Rec Hsg Assy 20Ckt Embstp Pkg Molex Connector, Stacking, Rcpt, 20Pos, 2Row; Product Range Molex Connector, Stacking, Rcpt, 20Pos, 2Row; Mezzanine Connector Type Molex Connectors
Connector Type Circular / Cylindrical Connectors
Termination Solder SMD/SMT Surface Mount Vertical Surface Mount
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Red - 1381G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
2 suppliers
PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Industrial Circular Connectors - 1115757 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details