Molex Flat Flex Cables (FFC, FPC) - 0528521070 528521070

Description
Manufacturer: Molex, LLC Win Source Part Number: 856459-0528521070 Series: Easy-On 52852 Features: Position Connector Package: Reel - TR Family Name: 052852 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0528521070-ND, WM11076CT, 528521070, 52852-1070, WM11076DKR, 052852-1070, WM11076TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856459-0528521070 Series: Easy-On 52852 Features: Position Connector Package: Reel - TR Family Name: 052852 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0528521070-ND, WM11076CT, 528521070, 52852-1070, WM11076DKR, 052852-1070, WM11076TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0528521070
856459-0528521070
Flat Flex Cables (FFC, FPC) - 0528521070 856459-0528521070
Manufacturer: Molex, LLC Win Source Part Number: 856459-0528521070 Series: Easy-On 52852 Features: Position Connector Package: Reel - TR Family Name: 052852 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0528521070-ND, WM11076CT, 528521070, 52852-1070, WM11076DKR, 052852-1070, WM11076TR

Manufacturer: Molex, LLC
Win Source Part Number: 856459-0528521070
Series: Easy-On 52852
Features: Position Connector
Package: Reel - TR
Family Name: 052852
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 0528521070-ND, WM11076CT, 528521070, 52852-1070, WM11076DKR, 052852-1070, WM11076TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856459-0528521070
Product Name Flat Flex Cables (FFC, FPC) - 0528521070
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details