Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039143-52852-3090
Number of Circuits: 30
Orientation: Right Angle
Number of Pins: 30
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 52852-3090528523090;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039143-52852-3090 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 52852-3090 |