Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039139-52852-1070
Packaging: Tape and Reel
Number of Positions: 10
Pitch: 990.6 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Gender: Receptacle
Length: 16.3 mm
Housing Material: Polyphenylene
Number of Circuits: 9
Orientation: Right Angle
Contact Plating: Tin
Contact Resistance: 20 mΩ
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 10FMN-BMTTN-A-TF(LF)
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 4.8 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 50 V
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0
Connector
FFC & FPC Connectors 1.0 FFC Non ZIF SMTH sgAssy10CktEmbsTpPkg
1.0 FFC NON ZIF SMTHSGASSY10C TEMBSTPPKG
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts;
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts;
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1039139-52852-1070 | 52852-1070 | 399-52852-1070 | 52852-1070 | 07AH5244 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 52852-1070 | Electronic Connector | Connectors Data & Signal | Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex | |
| Termination | Solder | SMD/SMT | Surface Mount |