Molex Circular Connectors - Circular Connectors - Housings - 52837-1479 52837-1479

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039137-52837-1479 Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Number of Contacts: 140 Gender: Receptacle Number of Circuits: 140 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 52837-14790528371479 ; 528371479; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039137-52837-1479 Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Number of Contacts: 140 Gender: Receptacle Number of Circuits: 140 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 52837-14790528371479 ; 528371479; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 52837-1479 - 1039137-52837-1479 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 52837-1479
1039137-52837-1479
Circular Connectors - Circular Connectors - Housings - 52837-1479 1039137-52837-1479
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039137-52837-1479 Number of Rows: 2 Termination: SMD/SMT Contact Material: Bronze Number of Contacts: 140 Gender: Receptacle Number of Circuits: 140 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 52837-14790528371479 ; 528371479; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039137-52837-1479
Number of Rows: 2
Termination: SMD/SMT
Contact Material: Bronze
Number of Contacts: 140
Gender: Receptacle
Number of Circuits: 140
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 52837-14790528371479; 528371479;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1039137-52837-1479
Product Name Circular Connectors - Circular Connectors - Housings - 52837-1479
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector Accessories - 609-4401-ND - DigiKey
Amphenol Communications Solutions
View Details
3 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2248-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers