Molex Flat Flex Cables (FFC, FPC) - 0528082571 528082571

Description
Manufacturer: Molex, LLC Win Source Part Number: 856457-0528082571 Series: Easy-On 52808 Features: Position Connector Package: Reel - TR Family Name: 052808 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052808-2571, 52808-2571, 528082571
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856457-0528082571 Series: Easy-On 52808 Features: Position Connector Package: Reel - TR Family Name: 052808 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052808-2571, 52808-2571, 528082571
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0528082571 - 856457-0528082571 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0528082571
856457-0528082571
Flat Flex Cables (FFC, FPC) - 0528082571 856457-0528082571
Manufacturer: Molex, LLC Win Source Part Number: 856457-0528082571 Series: Easy-On 52808 Features: Position Connector Package: Reel - TR Family Name: 052808 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052808-2571, 52808-2571, 528082571

Manufacturer: Molex, LLC
Win Source Part Number: 856457-0528082571
Series: Easy-On 52808
Features: Position Connector
Package: Reel - TR
Family Name: 052808
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052808-2571, 52808-2571, 528082571

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856457-0528082571
Product Name Flat Flex Cables (FFC, FPC) - 0528082571
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5152-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details