Molex Flat Flex Cables (FFC, FPC) - 0528081371 528081371

Description
Manufacturer: Molex, LLC Win Source Part Number: 856451-0528081371 Series: Easy-On 52808 Features: Position Connector Package: Reel - TR Family Name: 52808 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM11055TR, WM11055CT, WM11055DKR, 0528081371-ND, 052808-1371, 528081371, 52808-1371
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856451-0528081371 Series: Easy-On 52808 Features: Position Connector Package: Reel - TR Family Name: 52808 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM11055TR, WM11055CT, WM11055DKR, 0528081371-ND, 052808-1371, 528081371, 52808-1371
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0528081371
856451-0528081371
Flat Flex Cables (FFC, FPC) - 0528081371 856451-0528081371
Manufacturer: Molex, LLC Win Source Part Number: 856451-0528081371 Series: Easy-On 52808 Features: Position Connector Package: Reel - TR Family Name: 52808 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM11055TR, WM11055CT, WM11055DKR, 0528081371-ND, 052808-1371, 528081371, 52808-1371

Manufacturer: Molex, LLC
Win Source Part Number: 856451-0528081371
Series: Easy-On 52808
Features: Position Connector
Package: Reel - TR
Family Name: 52808
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM11055TR, WM11055CT, WM11055DKR, 0528081371-ND, 052808-1371, 528081371, 52808-1371

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856451-0528081371
Product Name Flat Flex Cables (FFC, FPC) - 0528081371
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male DIL 26 AWG Cable Assembly, 350mm, double-end, Latches - G125-MC12605L4-0350M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-533012-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details