Molex Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies 528081171

Description
Manufacturer: Molex Category: Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 52808 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount Connector/Contact Type: Contacts, Vertical - 1 Sided Number of Positions: 11 Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 52808 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount Connector/Contact Type: Contacts, Vertical - 1 Sided Number of Positions: 11 Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 52808 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount Connector/Contact Type: Contacts, Vertical - 1 Sided Number of Positions: 11 Termination: Solder

Manufacturer: Molex
Category: Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies
Series: Easy-On 52808
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount
Connector/Contact Type: Contacts, Vertical - 1 Sided
Number of Positions: 11
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A50019-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details