Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 528080970

Description
Win Source Part Number: 1380387-0528080970 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 52808 Number of Positions: 9 Pitch: 0.039" (1.00mm) Termination: Solder Contact Finish: Tin Bismuth Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 125V Height Above Board: 0.199" (5.05mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 pcs Mating Cycles: 10 Mounting Type: Surface Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex, LLC Base Product Number: 052808 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380387-0528080970 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 52808 Number of Positions: 9 Pitch: 0.039" (1.00mm) Termination: Solder Contact Finish: Tin Bismuth Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 125V Height Above Board: 0.199" (5.05mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 pcs Mating Cycles: 10 Mounting Type: Surface Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex, LLC Base Product Number: 052808 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1380387-0528080970 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1380387-0528080970
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1380387-0528080970
Win Source Part Number: 1380387-0528080970 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 52808 Number of Positions: 9 Pitch: 0.039" (1.00mm) Termination: Solder Contact Finish: Tin Bismuth Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 125V Height Above Board: 0.199" (5.05mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 pcs Mating Cycles: 10 Mounting Type: Surface Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex, LLC Base Product Number: 052808 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380387-0528080970
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Series: Easy-On 52808
Number of Positions: 9
Pitch: 0.039" (1.00mm)
Termination: Solder
Contact Finish: Tin Bismuth
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 125V
Height Above Board: 0.199" (5.05mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight
Housing Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Standard Package: 1,000 pcs
Mating Cycles: 10
Mounting Type: Surface Mount
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Molex, LLC
Base Product Number: 052808
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Connectors - 528080970 - ODG (Origin Data Global)
Shenzhen, China
Connectors
528080970
Connectors 528080970
SMD FFC, FPC (Flat Flexible) Connector Assemblies ROHS

SMD FFC, FPC (Flat Flexible) Connector Assemblies ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1380387-0528080970 528080970
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers