Molex FFC, FPC (FlatFlexible) Connectors - 52808-2671 52808-2671

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
FFC, FPC (FlatFlexible) Connectors - 52808-2671 - 1033724-52808-2671 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52808-2671
1033724-52808-2671
FFC, FPC (FlatFlexible) Connectors - 52808-2671 1033724-52808-2671
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033724-52808-2671 Number of Positions: 26 Pitch: 2 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 500 mA Number of Contacts: 26 Length: 29 mm Housing Material: Polyphenylene Number of Circuits: 26 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 30 mΩ Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52808-2171; 52808-2871; 52808-3071; SFW20S-2STE1LF; SFW24S-2STE9LF; HFW19S-2STE1LF052808 2671; 528082671; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Wire/Cable Type: Straight Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033724-52808-2671
Number of Positions: 26
Pitch: 2 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 500 mA
Number of Contacts: 26
Length: 29 mm
Housing Material: Polyphenylene
Number of Circuits: 26
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 30 mΩ
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 52808-2171; 52808-2871; 52808-3071; SFW20S-2STE1LF; SFW24S-2STE9LF; HFW19S-2STE1LF0528082671; 528082671;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0

Buy Now
Singapore, Singapore
SMD Electronic Connector
350-52808-2671
SMD Electronic Connector 350-52808-2671
MOLEX 52808-2671 FFC / FPC Board Connector, Non-ZIF, 26 Contacts, Receptacle, 1 mm, Surface Mount Product overview: 52808-2671 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52808-2671 can be used for catalog matching and distributor lookup.

MOLEX 52808-2671 FFC / FPC Board Connector, Non-ZIF, 26 Contacts, Receptacle, 1 mm, Surface Mount Product overview: 52808-2671 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52808-2671 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flex Cable Connector,pcb Mount,26 Contacts,number Of Contact Rows Molex - 58J9968 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,26 Contacts,number Of Contact Rows Molex
58J9968
Flex Cable Connector,pcb Mount,26 Contacts,number Of Contact Rows Molex 58J9968
Flex Cable Connector,PCB Mount,26 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING

Flex Cable Connector,PCB Mount,26 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING

Supplier's Site
Flex Cable Connector,pcb Mount,26 Contacts,number Of Contact Rows Molex - 95M2649 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,26 Contacts,number Of Contact Rows Molex
95M2649
Flex Cable Connector,pcb Mount,26 Contacts,number Of Contact Rows Molex 95M2649
Flex Cable Connector,PCB Mount,26 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING

Flex Cable Connector,PCB Mount,26 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52808-2671 1033724-52808-2671 350-52808-2671 58J9968
Product Name FFC, FPC (FlatFlexible) Connectors - 52808-2671 SMD Electronic Connector Flex Cable Connector,pcb Mount,26 Contacts,number Of Contact Rows Molex
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products