Connector
1.00mm Pitch FFC/FPC Connector Surface Mount Vertical Non-ZIF 20 Circuits Product overview: 52808-2070 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52808-2070 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039133-52808-2070
Packaging: Tape and Reel
Number of Positions: 20
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 500 mA
Number of Contacts: 20
Gender: Female
Housing Material: Polyphenylene
Number of Circuits: 20
Orientation: Vertical
Contact Plating: Tin
Material: Bronze
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 52808-1670; 52808-2271; 52808-1870; 2-84983-0; 1-84982-6; 1-84984-40528082070;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Wire/Cable Type: Flat Flex
ELV: Compliant
Stackable: No
CONN, FFC/FPC, 20POS, 1ROW, 1MM ROHS COMPLIANT: YES
CONN, FFC/FPC, 20POS, 1ROW, 1MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52808-2070 | 399-52808-2070 | 1039133-52808-2070 | 82AH2793 |
| Product Name | SMD Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 52808-2070 | Conn, Ffc/fpc, 20Pos, 1Row, 1Mm Rohs Compliant Molex | |
| Gender | Female / Jack |