Card Edge Connector, 16 Contact(s), 1 Row(s), Female, Straight, 0.039 inch Pitch, Surface Mount Terminal, Locking, LEAD FREE Product overview: 52808-1671 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52808-1671 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976939-52808-1671
Number of Positions: 16
Pitch: 2 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 500 mA
Number of Contacts: 16
Length: 19 mm
Housing Material: Thermoplastic
Number of Circuits: 16
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 30 mΩ
Categories: FFC,FPC(FlatFlexible
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 3 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0
Flex Cable Connector,PCB Mount,16 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes
FFC & FPC Connectors 1.0 FFC Non ZIFHsgAs sy16CktW/TpEmbsTpPkg
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-52808-1671 | 976939-52808-1671 | 95M2631 | 52808-1671 |
| Product Name | SMD Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 52808-1671 | Flex Cable Connector,pcb Mount,16 Contacts,number Of Contact Rows Molex | Connectors |
| Termination | Solder |