Molex Connector, Ffc, Rcpt, 16Pos, 1Row; Pitch Spacing Molex 52808-1670

Description
CONNECTOR, FFC, RCPT, 16POS, 1ROW; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Easy-On 52808 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FFC, RCPT, 16POS, 1ROW; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Easy-On 52808 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Ffc, Rcpt, 16Pos, 1Row; Pitch Spacing Molex - 68AH0145 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, Rcpt, 16Pos, 1Row; Pitch Spacing Molex
68AH0145
Connector, Ffc, Rcpt, 16Pos, 1Row; Pitch Spacing Molex 68AH0145
CONNECTOR, FFC, RCPT, 16POS, 1ROW; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Easy-On 52808 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC, RCPT, 16POS, 1ROW; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Easy-On 52808 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
Connector, Ffc/fpc, 16Pos, 1Row, 1Mm Rohs Compliant Molex - 82AH2790 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 16Pos, 1Row, 1Mm Rohs Compliant Molex
82AH2790
Connector, Ffc/fpc, 16Pos, 1Row, 1Mm Rohs Compliant Molex 82AH2790
CONNECTOR, FFC/FPC, 16POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 16POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site
Connector, Ffc/fpc, 16Pos, 1Row, 1Mm Rohs Compliant Molex - 80AH3540 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 16Pos, 1Row, 1Mm Rohs Compliant Molex
80AH3540
Connector, Ffc/fpc, 16Pos, 1Row, 1Mm Rohs Compliant Molex 80AH3540
CONNECTOR, FFC/FPC, 16POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 16POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site
Connectors - 52808-1670 - ODG (Origin Data Global)
Shenzhen, China
Connectors
52808-1670
Connectors 52808-1670
FFC & FPC Connectors 1.0 FFC NonZIFSMTSTH sgAssy16CktEmbsTpPkg

FFC & FPC Connectors 1.0 FFC NonZIFSMTSTH sgAssy16CktEmbsTpPkg

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 68AH0145 82AH2790 52808-1670
Product Name Connector, Ffc, Rcpt, 16Pos, 1Row; Pitch Spacing Molex Connector, Ffc/fpc, 16Pos, 1Row, 1Mm Rohs Compliant Molex Connectors
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 120 Housings Green - 1321G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers