Connector
10 Pos 1 Row 2mm Pitch Female Header, SMT, 125V, 500mA Product overview: 52808-1071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52808-1071 can be used for catalog matching and distributor lookup.
Molex 52808-1071 FPC Connector
Molex 52808-1071 FPC Connector
Molex 52808-1071 FPC Connector
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts;
Flex Cable Connector,PCB Mount,10 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes
CONN, FFC/FPC, RCPT, 10POS, ROW, 1MM ROHS COMPLIANT: YES
CONN, FFC/FPC, RCPT, 10POS, ROW, 1MM ROHS COMPLIANT: YES
1.0 FFC NON ZIFHSGASSY10CKTW/TPE
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52808-1071 | 399-52808-1071 | 7206303 | 7206303P | 58J9939 | 95M2619 | 52808-1071 |
| Product Name | 125V 500mA Electronic Connector | FPC Connectors | FPC Connectors | Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex | Flex Cable Connector,pcb Mount,10 Contacts,number Of Contact Rows Molex | FFC, FPC (Flat Flexible) Connector Assemblies | |
| Termination | Solder | Vertical contact | Surface Mount | ||||
| Voltage Rating | 125 volts | 125 volts | |||||
| Current Rating | 0.5 amps | ||||||
| Connector Type | FPC / FFC |