Molex FPC Connectors 52808-1070

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
FPC Connectors - 6706915P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
6706915P
FPC Connectors 6706915P
Molex 52808-1070 FPC Connector

Molex 52808-1070 FPC Connector

Supplier's Site
FPC Connectors - 6706915 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
6706915
FPC Connectors 6706915
Molex 52808-1070 FPC Connector

Molex 52808-1070 FPC Connector

Supplier's Site
FPC Connectors - 1671615 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1671615
FPC Connectors 1671615
Molex 52808-1070 FPC Connector

Molex 52808-1070 FPC Connector

Supplier's Site
Ffc/fpc Connector, Receptacle 10Pos 1Row; Pitch Spacing Molex - 58J9938 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 10Pos 1Row; Pitch Spacing Molex
58J9938
Ffc/fpc Connector, Receptacle 10Pos 1Row; Pitch Spacing Molex 58J9938
FFC/FPC CONNECTOR, RECEPTACLE 10POS 1ROW; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 10POS 1ROW; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
1.0 Ffc Nonzifsmtsthsgassy10Cktembstppkg Rohs Compliant Molex - 29AC0127 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Ffc Nonzifsmtsthsgassy10Cktembstppkg Rohs Compliant Molex
29AC0127
1.0 Ffc Nonzifsmtsthsgassy10Cktembstppkg Rohs Compliant Molex 29AC0127
1.0 FFC NONZIFSMTSTHSGASSY10 CKTEMBSTPPKG ROHS COMPLIANT: YES

1.0 FFC NONZIFSMTSTHSGASSY10CKTEMBSTPPKG ROHS COMPLIANT: YES

Supplier's Site
Ffc/fpc Board Connector. Rcpt, 10Contact; Pitch Spacing Molex - 66AH9216 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Board Connector. Rcpt, 10Contact; Pitch Spacing Molex
66AH9216
Ffc/fpc Board Connector. Rcpt, 10Contact; Pitch Spacing Molex 66AH9216
FFC/FPC BOARD CONNECTOR. RCPT, 10CONTACT; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52808 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC BOARD CONNECTOR. RCPT, 10CONTACT; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52808 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 52808-1070 6706915P 6706915 58J9938 29AC0127
Product Name FPC Connectors FPC Connectors Ffc/fpc Connector, Receptacle 10Pos 1Row; Pitch Spacing Molex 1.0 Ffc Nonzifsmtsthsgassy10Cktembstppkg Rohs Compliant Molex
Gender Female / Jack Male / Plug; Female / Jack
Connector Type FPC / FFC
Termination Vertical contact Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0105-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51700-10400404AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Headers, Receptacles, Female Sockets - 2262-A79644-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Current Rating 1.0 amps
View Details