Molex FFC, FPC (FlatFlexible) Connectors - 52808-0771 52808-0771

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039129-52808-0771 Number of Positions: 7 Pitch: 1 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 125 V Current Rating: 500 mA Housing Material: Polyphenylene Number of Circuits: 7 Orientation: Vertical Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52207-0885; 52207-0585; 84982-7; 84982-8; 84981-5; 84981-80528080771; 528080771; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Wire/Cable Type: Flat Flex
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039129-52808-0771 Number of Positions: 7 Pitch: 1 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 125 V Current Rating: 500 mA Housing Material: Polyphenylene Number of Circuits: 7 Orientation: Vertical Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52207-0885; 52207-0585; 84982-7; 84982-8; 84981-5; 84981-80528080771; 528080771; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Wire/Cable Type: Flat Flex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52808-0771 - 1039129-52808-0771 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52808-0771
1039129-52808-0771
FFC, FPC (FlatFlexible) Connectors - 52808-0771 1039129-52808-0771
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039129-52808-0771 Number of Positions: 7 Pitch: 1 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 125 V Current Rating: 500 mA Housing Material: Polyphenylene Number of Circuits: 7 Orientation: Vertical Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52207-0885; 52207-0585; 84982-7; 84982-8; 84981-5; 84981-80528080771; 528080771; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Wire/Cable Type: Flat Flex

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039129-52808-0771
Number of Positions: 7
Pitch: 1 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 500 mA
Housing Material: Polyphenylene
Number of Circuits: 7
Orientation: Vertical
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 52207-0885; 52207-0585; 84982-7; 84982-8; 84981-5; 84981-80528080771; 528080771;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Wire/Cable Type: Flat Flex

Buy Now
Singapore, Singapore
SMD Electronic Connector
350-52808-0771
SMD Electronic Connector 350-52808-0771
Card Edge Connector, 7 Contact(s), 1 Row(s), Female, Straight, 0.039 inch Pitch, Surface Mount Terminal, Locking, LEAD FREE Product overview: 52808-0771 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52808-0771 can be used for catalog matching and distributor lookup.

Card Edge Connector, 7 Contact(s), 1 Row(s), Female, Straight, 0.039 inch Pitch, Surface Mount Terminal, Locking, LEAD FREE Product overview: 52808-0771 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52808-0771 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 52808-0771 - ODG (Origin Data Global)
Shenzhen, China
Connectors
52808-0771
Connectors 52808-0771
FFC & FPC Connectors 1.0 FFC Non ZIF HsgA ssy7CktW/TpEmbsTpPkg

FFC & FPC Connectors 1.0 FFC Non ZIF HsgA ssy7CktW/TpEmbsTpPkg

Supplier's Site Datasheet
Flex Cable Connector,pcb Mount,7 Contacts,number Of Contact Rows Molex - 58J9933 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,7 Contacts,number Of Contact Rows Molex
58J9933
Flex Cable Connector,pcb Mount,7 Contacts,number Of Contact Rows Molex 58J9933
Flex Cable Connector,PCB Mount,7 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING

Flex Cable Connector,PCB Mount,7 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING

Supplier's Site
Flex Cable Connector,pcb Mount,7 Contacts,number Of Contact Rows Molex - 95M2613 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,7 Contacts,number Of Contact Rows Molex
95M2613
Flex Cable Connector,pcb Mount,7 Contacts,number Of Contact Rows Molex 95M2613
Flex Cable Connector,PCB Mount,7 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING

Flex Cable Connector,PCB Mount,7 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1039129-52808-0771 350-52808-0771 52808-0771 58J9933
Product Name FFC, FPC (FlatFlexible) Connectors - 52808-0771 SMD Electronic Connector Connectors Flex Cable Connector,pcb Mount,7 Contacts,number Of Contact Rows Molex
Termination SMD/SMT SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-2038-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details