The Molex Connector, part number 39AH6392, is a 7-position, 1-row FFC/FPC connector designed for surface mount applications. It features a 1.00mm pitch and is classified as a non-ZIF (Zero Insertion Force) connector. The connector is constructed with a high-temperature thermoplastic resin and has tin-bismuth plating on the contacts, ensuring compatibility with various soldering processes. This connector supports a maximum current of 0.5A per contact and can handle voltages up to 125V AC (RMS)/DC. It operates effectively within a temperature range of -20°C to +80°C. The connector is packaged in embossed tape on a reel, facilitating automated assembly processes. It is RoHS compliant, making it suitable for environmentally conscious designs. Engineers should consider this connector for applications requiring reliable surface mount connections in compact spaces, particularly where a 1.00mm pitch is necessary.
Molex 52808-0770 FPC Connector
Molex 52808-0770 FPC Connector
Connector
CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:Easy-On 52808 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes
CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:Easy-On 52808 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes
Flex Cable Connector,PCB Mnt,7 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6706909 | 6706909P | 52808-0770 | 07AH5241 | 58J9932 |
| Product Name | FPC Connectors | FPC Connectors | Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex | Flex Cable Connector,pcb Mnt,7 Contacts,number Of Contact Rows Molex | |
| Connector Type | FPC / FFC | ||||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||
| Termination | Non-zif | Surface Mount |