6 Pos 1 Row Receptacle, 1mm Pitch, SMT Header Product overview: 52808-0671 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52808-0671 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975269-52808-0671
Number of Positions: 6
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Current Rating: 500 mA
Number of Contacts: 6
Gender: Female
Length: 9 mm
Housing Material: Polyphenylene
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 3 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Voltage Rating (AC): 125 V
REACH SVHC: No SVHC
Wire/Cable Type: Flat Flex
Flammability Rating: UL94 V-0
Molex 52808-0671 FPC Connector
Molex 52808-0671 FPC Connector
Connector
FFC & FPC Connectors 1.0 FFC Non ZIF HsgA ssy6CktW/TpEmbsTpPk
FFC / FPC Board Connector, Surface Mount, Receptacle, 6, 1 mm RoHS Compliant: Yes
Flex Cable Connector,PCB Mount,6 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 350-52808-0671 | 975269-52808-0671 | 7206306 | 7206306P | 52808-0671 | 52808-0671 | 34R5855 |
| Product Name | Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 52808-0671 | FPC Connectors | FPC Connectors | Connectors | Ffc / Fpc Board Connector, Surface Mount, Receptacle, 6, 1 Mm Rohs Compliant Molex | |
| Termination | Solder | Solder | Solder | ||||
| Voltage Rating | 125 volts | 125 volts | |||||
| Current Rating | 0.5 amps | 0.5 amps | |||||
| Mounting | Surface Mount | Surface mount |