Molex 52808-0470 FPC Connector
Molex 52808-0470 FPC Connector
4 Pos Female Header, 2mm Pitch, SMT, 125V Product overview: 52808-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52808-0470 can be used for catalog matching and distributor lookup.
Connector
CONNECTOR, FFC/FPC, 4POS, 1ROW, 1MM ROHS COMPLIANT: YES
1.0 FFC NON ZIFSMTSTHSGASSY4CKTE
CONNECTOR, FFC/FPC, 4POS, 1ROW, 1MM; PITCH SPACING:1MM; NO. OF CONTACTS:4CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52808 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:-; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6706892P | 6706892 | 350-52808-0470 | 52808-0470 | 03AH4149 | 02AH7382 |
| Product Name | FPC Connectors | FPC Connectors | 125V Electronic Connector | Connector, Ffc/fpc, 4Pos, 1Row, 1Mm Rohs Compliant Molex | Connector, Ffc/fpc, 4Pos, 1Row, 1Mm; Pitch Spacing Molex | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |||
| Connector Type | FPC / FFC | |||||
| Termination | Vertical contact | Solder | SURFACE MOUNT | |||
| Mounting | Surface mount |