Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976386-52807-0410
Number of Positions: 4
Pitch: 2 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 4
Gender: Female
Housing Material: Thermoplastic
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Tin
Mounting: SMD (SMT)
Contact Resistance: 30 mΩ
Plating: Tin
Categories: FFC,FPC(FlatFlexible
Case / Package: 0410
Insulation Resistance: 100 MΩ
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Lead Pitch: 1 mm
Stackable: No
FFC & FPC Connectors 1.00 MM R/A FFC/FPC 4 Circuit Non-ZIF Product overview: 52807-0410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52807-0410 can be used for catalog matching and distributor lookup.
CONNECTOR, FFC/FPC, 4POS, 1ROW, 1MM ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 976386-52807-0410 | 350-52807-0410 | 01AH1408 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 52807-0410 | Electronic Connector | Connector, Ffc/fpc, 4Pos, 1Row, 1Mm Rohs Compliant Molex |
| Termination | Through Hole | Through Hole |