Molex Electronic Connector 528063010

Description
Conn FFC Connector SKT 30 POS 1mm Solder ST Thru-Hole Tray Product overview: 528063010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-528063010 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn FFC Connector SKT 30 POS 1mm Solder ST Thru-Hole Tray Product overview: 528063010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-528063010 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
399-528063010
Electronic Connector 399-528063010
Conn FFC Connector SKT 30 POS 1mm Solder ST Thru-Hole Tray Product overview: 528063010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-528063010 can be used for catalog matching and distributor lookup.

Conn FFC Connector SKT 30 POS 1mm Solder ST Thru-Hole Tray Product overview: 528063010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-528063010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 528063010 - 1006040-528063010 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 528063010
1006040-528063010
FFC, FPC (FlatFlexible) Connectors - 528063010 1006040-528063010
Manufacturer: Molex, LLC Win Source Part Number: 1006040-528063010 Packaging: Tray Number of Positions: 30 Pitch: 0.039" (1.00mm) Termination: Kinked Pin Contact Finish: Tin Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.213" (5.40mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Mounting: Through Hole Mating Cycles: 10 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 80°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1006040-528063010
Packaging: Tray
Number of Positions: 30
Pitch: 0.039" (1.00mm)
Termination: Kinked Pin
Contact Finish: Tin
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.213" (5.40mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight
Housing Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Mating Cycles: 10
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 80°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 0528063010 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
0528063010
FFC, FPC (Flat Flexible) Connector Assemblies 0528063010
CONN FPC VERT 30POS 1.00MM PCB

CONN FPC VERT 30POS 1.00MM PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 399-528063010 1006040-528063010 0528063010
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - 528063010 FFC, FPC (Flat Flexible) Connector Assemblies
Termination Kinked Pin Kinked Pin
Unlock Full Specs
to access all available technical data

Similar Products