Molex Flat Flex Cables (FFC, FPC) - 0528062910 528062910

Description
Manufacturer: Molex, LLC Win Source Part Number: 856447-0528062910 Series: 52806 Features: Position Connector Package: Tray Family Name: 052806 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052806-2910, 052806-2910-C, 0528062910-C, 52806-2910, 52806-2910-C, 52806-2910-ND, 528062910, 528062910-C, 900-0528062910
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856447-0528062910 Series: 52806 Features: Position Connector Package: Tray Family Name: 052806 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052806-2910, 052806-2910-C, 0528062910-C, 52806-2910, 52806-2910-C, 52806-2910-ND, 528062910, 528062910-C, 900-0528062910
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0528062910 - 856447-0528062910 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0528062910
856447-0528062910
Flat Flex Cables (FFC, FPC) - 0528062910 856447-0528062910
Manufacturer: Molex, LLC Win Source Part Number: 856447-0528062910 Series: 52806 Features: Position Connector Package: Tray Family Name: 052806 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052806-2910, 052806-2910-C, 0528062910-C, 52806-2910, 52806-2910-C, 52806-2910-ND, 528062910, 528062910-C, 900-0528062910

Manufacturer: Molex, LLC
Win Source Part Number: 856447-0528062910
Series: 52806
Features: Position Connector
Package: Tray
Family Name: 052806
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052806-2910, 052806-2910-C, 0528062910-C, 52806-2910, 52806-2910-C, 52806-2910-ND, 528062910, 528062910-C, 900-0528062910

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856447-0528062910
Product Name Flat Flex Cables (FFC, FPC) - 0528062910
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details