Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 528062210

Description
Win Source Part Number: 1380912-0528062210 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Series: 52806 Number of Positions: 22 Pitch: 0.039" (1.00mm) Termination: Kinked Pin Contact Finish: Tin Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.213" (5.40mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 pcs Mating Cycles: 10 Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex, LLC Base Product Number: 052806 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380912-0528062210 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Series: 52806 Number of Positions: 22 Pitch: 0.039" (1.00mm) Termination: Kinked Pin Contact Finish: Tin Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.213" (5.40mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 pcs Mating Cycles: 10 Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex, LLC Base Product Number: 052806 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1380912-0528062210 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1380912-0528062210
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1380912-0528062210
Win Source Part Number: 1380912-0528062210 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Series: 52806 Number of Positions: 22 Pitch: 0.039" (1.00mm) Termination: Kinked Pin Contact Finish: Tin Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.213" (5.40mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical - 1 Sided FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 pcs Mating Cycles: 10 Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex, LLC Base Product Number: 052806 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380912-0528062210
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Series: 52806
Number of Positions: 22
Pitch: 0.039" (1.00mm)
Termination: Kinked Pin
Contact Finish: Tin
Package: Tray
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.213" (5.40mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight
Housing Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Standard Package: 1,000 pcs
Mating Cycles: 10
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Molex, LLC
Base Product Number: 052806
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1380912-0528062210
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Termination Kinked Pin
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details