Molex FFC, FPC (FlatFlexible) Connectors - 528061810 528061810

Description
Manufacturer: Molex, LLC Win Source Part Number: 763955-528061810 Series: 52806 Packaging: Tray Number of Positions: 18 Pitch: 0.039" (1.00mm) Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Termination: Kinked Pin Contact Finish: Tin Contact Material: Phosphor Bronze Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.213" (5.40mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Mating Cycles: 10 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 763955-528061810 Series: 52806 Packaging: Tray Number of Positions: 18 Pitch: 0.039" (1.00mm) Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Termination: Kinked Pin Contact Finish: Tin Contact Material: Phosphor Bronze Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.213" (5.40mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Mating Cycles: 10 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 528061810 - 763955-528061810 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 528061810
763955-528061810
FFC, FPC (FlatFlexible) Connectors - 528061810 763955-528061810
Manufacturer: Molex, LLC Win Source Part Number: 763955-528061810 Series: 52806 Packaging: Tray Number of Positions: 18 Pitch: 0.039" (1.00mm) Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Termination: Kinked Pin Contact Finish: Tin Contact Material: Phosphor Bronze Voltage Rating: 50V Current Rating: 0.5A Height Above Board: 0.213" (5.40mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Mating Cycles: 10 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 763955-528061810
Series: 52806
Packaging: Tray
Number of Positions: 18
Pitch: 0.039" (1.00mm)
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C
Termination: Kinked Pin
Contact Finish: Tin
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.213" (5.40mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight
Housing Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Mating Cycles: 10
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-528061810
Electronic Connector 399-528061810
Conn FFC Connector SKT 18 POS 1mm Solder ST Thru-Hole Tray Product overview: 528061810 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-528061810 can be used for catalog matching and distributor lookup.

Conn FFC Connector SKT 18 POS 1mm Solder ST Thru-Hole Tray Product overview: 528061810 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-528061810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 763955-528061810 399-528061810
Product Name FFC, FPC (FlatFlexible) Connectors - 528061810 Electronic Connector
Termination Kinked Pin
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Assortment of plugs - NEKM-C-2 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details