Molex Flat Flex Cables (FFC, FPC) - 0528061710 528061710

Description
Manufacturer: Molex, LLC Win Source Part Number: 856446-0528061710 Series: 52806 Features: Position Connector Package: Tray Family Name: 052806 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052806-1710, 052806-1710-C, 0528061710-C, 52806-1710, 52806-1710-C, 52806-1710-ND, 528061710, 528061710-C, 900-0528061710
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856446-0528061710 Series: 52806 Features: Position Connector Package: Tray Family Name: 052806 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052806-1710, 052806-1710-C, 0528061710-C, 52806-1710, 52806-1710-C, 52806-1710-ND, 528061710, 528061710-C, 900-0528061710
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0528061710 - 856446-0528061710 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0528061710
856446-0528061710
Flat Flex Cables (FFC, FPC) - 0528061710 856446-0528061710
Manufacturer: Molex, LLC Win Source Part Number: 856446-0528061710 Series: 52806 Features: Position Connector Package: Tray Family Name: 052806 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052806-1710, 052806-1710-C, 0528061710-C, 52806-1710, 52806-1710-C, 52806-1710-ND, 528061710, 528061710-C, 900-0528061710

Manufacturer: Molex, LLC
Win Source Part Number: 856446-0528061710
Series: 52806
Features: Position Connector
Package: Tray
Family Name: 052806
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052806-1710, 052806-1710-C, 0528061710-C, 52806-1710, 52806-1710-C, 52806-1710-ND, 528061710, 528061710-C, 900-0528061710

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856446-0528061710
Product Name Flat Flex Cables (FFC, FPC) - 0528061710
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details