The 1.0 FFC Non ZIF DIP Housing Assembly with 30 circuits is a through-hole connector designed for flexible flat cables (FFC) and flexible printed circuits (FPC). It features a 1.00mm pitch and is compatible with surface mount applications. The connector is constructed with kinked PC tails and has a vertical orientation. It supports a maximum current of 0.5A and a voltage rating of 50V AC/DC. The operating temperature range is from -20°C to +80°C. The product is RoHS compliant and made from high-temperature thermoplastic resin with phosphor bronze contacts, plated with tin. It is suitable for applications requiring a durable and reliable connection in compact spaces.
Connector
1.0 FFC NON ZIF DIP HSG ASSY 30CKT ROHS COMPLIANT: YES
FLEX CABLE CONNECTOR,PCB MOUNT,30 CONTACTS,NUMBER OF CONTACT ROWS:1,PC TAIL W/RETNN TERMINAL,LOCKING ROHS COMPLIANT: YES
CONNECTOR, FFC/FPC, 30POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:30Contacts;
FFC & FPC Connectors 1MM FFC/FPC CONN 30CK
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52806-3010 | 29AC0125 | 39AH6391 | 52806-3010 |
| Product Name | 1.0 Ffc Non Zif Dip Hsg Assy 30Ckt Rohs Compliant Molex | Connector, Ffc/fpc, 30Pos, 1 Row, 1Mm; Pitch Spacing Molex | Connectors | |
| Termination | Through Hole |