Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963763-52806-1710
Number of Positions: 17
Pitch: 990.6 µm
Number of Rows: 1
Termination: Kinked Pin
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Housing Material: Polyphenylene
Number of Circuits: 17
Orientation: Vertical
Contact Plating: Tin
Plating: Tin
Categories: FFC,FPC(FlatFlexible
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0
Stackable: No
Connector
Card Edge Connector, 17 Contact(s), 1 Row(s), Female, Straight, 0.039 inch Pitch, Solder Terminal, Locking, Product overview: 52806-1710 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52806-1710 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 963763-52806-1710 | 52806-1710 | 399-52806-1710 | 92M6468 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 52806-1710 | Electronic Connector | Molex | |
| Termination | Kinked Pin | Kinked Pin |