Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960333-52806-1410
Number of Positions: 14
Pitch: 2 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 14
Length: 17 mm
Housing Material: Polyphenylene
Number of Circuits: 14
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 30 mΩ
Plating: Tin
Categories: FFC,FPC(FlatFlexible
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 3 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Voltage Rating (AC): 50 V
Max Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 5.05 kV
REACH SVHC: No SVHC
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0
Stackable: No
Connector
14 Pos FPC Conn, Vert, 2mm Pitch, 50V, 500mA, Tin Product overview: 52806-1410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52806-1410 can be used for catalog matching and distributor lookup.
CONN, FFC/FPC, 14POS, 1ROW, 1MM ROHS COMPLIANT: YES
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 960333-52806-1410 | 52806-1410 | 399-52806-1410 | 80AH3518 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 52806-1410 | 50V 500mA Electronic Connector | Conn, Ffc/fpc, 14Pos, 1Row, 1Mm Rohs Compliant Molex | |
| Termination | Solder | Solder |