Molex Hard To Find - 0527933070 527933070

Description
Manufacturer: Molex Win Source Part Number: 1120692-0527933070 Packaging: Reel Number of Positions: 30 Pitch: 0.039" (1.00mm) Mounting Style: SMT, Right Angle Features: Solder Retention Termination: Solder Contact Finish: Tin Bismuth Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.122" (3.10mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Cable End Type: Straight Material Flammability Rating: UL94 V-0 Dielectric Material: Polyphenylene Sulfide (PPS) Mating Cycles: 10 Categories: Connectors, Interconnects Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote
Description
Manufacturer: Molex Win Source Part Number: 1120692-0527933070 Packaging: Reel Number of Positions: 30 Pitch: 0.039" (1.00mm) Mounting Style: SMT, Right Angle Features: Solder Retention Termination: Solder Contact Finish: Tin Bismuth Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.122" (3.10mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Cable End Type: Straight Material Flammability Rating: UL94 V-0 Dielectric Material: Polyphenylene Sulfide (PPS) Mating Cycles: 10 Categories: Connectors, Interconnects Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0527933070 - 1120692-0527933070 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0527933070
1120692-0527933070
Hard To Find - 0527933070 1120692-0527933070
Manufacturer: Molex Win Source Part Number: 1120692-0527933070 Packaging: Reel Number of Positions: 30 Pitch: 0.039" (1.00mm) Mounting Style: SMT, Right Angle Features: Solder Retention Termination: Solder Contact Finish: Tin Bismuth Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.122" (3.10mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Cable End Type: Straight Material Flammability Rating: UL94 V-0 Dielectric Material: Polyphenylene Sulfide (PPS) Mating Cycles: 10 Categories: Connectors, Interconnects Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A

Manufacturer: Molex
Win Source Part Number: 1120692-0527933070
Packaging: Reel
Number of Positions: 30
Pitch: 0.039" (1.00mm)
Mounting Style: SMT, Right Angle
Features: Solder Retention
Termination: Solder
Contact Finish: Tin Bismuth
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.122" (3.10mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight
Material Flammability Rating: UL94 V-0
Dielectric Material: Polyphenylene Sulfide (PPS)
Mating Cycles: 10
Categories: Connectors, Interconnects
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A

Buy Now
Connector/Terminal/Pin - 159285697 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
159285697
Connector/Terminal/Pin 159285697
CONNECTOR, 30 POSITION, FPC CONNECTOR CONTACTS, TOP 0.039" (1.00MM), SURFACE MOUNT, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, 30 POSITION, FPC CONNECTOR CONTACTS, TOP 0.039" (1.00MM), SURFACE MOUNT, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 1120692-0527933070 159285697
Product Name Hard To Find - 0527933070 Connector/Terminal/Pin
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - TE-A-2435-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details