Manufacturer: Molex, LLC
Win Source Part Number: 763954-527932670
Series: Easy-On 52793
Packaging: Reel package
Number of Positions: 26
Pitch: 0.039" (1.00mm)
Operating Temperature Range: -20°C ~ 85°C
Features: Solder Retention
Termination: Solder
Contact Finish: Tin Bismuth
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Current Rating: 0.5A
Height Above Board: 0.122" (3.10mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight
Housing Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Mating Cycles: 10
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 763954-527932670 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 527932670 |
| Termination | Solder |