Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 527931670

Description
Manufacturer: Molex Win Source Part Number: 1333382-0527931670 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 16 Pitch: 0.039" (1.00mm) Features: Solder Retention Termination: Solder Contact Finish: Tin Bismuth Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.122" (3.10mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Mounting: Surface Mount, Right Angle Mating Cycles: 10 Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM11030TR,527931670, 0527931670-ND,WM1103 0DKR,052793-1670,527 93-1670,WM11030CT Base Product Number: 052793 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333382-0527931670 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 16 Pitch: 0.039" (1.00mm) Features: Solder Retention Termination: Solder Contact Finish: Tin Bismuth Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.122" (3.10mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Mounting: Surface Mount, Right Angle Mating Cycles: 10 Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM11030TR,527931670, 0527931670-ND,WM1103 0DKR,052793-1670,527 93-1670,WM11030CT Base Product Number: 052793 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333382-0527931670 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333382-0527931670
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333382-0527931670
Manufacturer: Molex Win Source Part Number: 1333382-0527931670 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 16 Pitch: 0.039" (1.00mm) Features: Solder Retention Termination: Solder Contact Finish: Tin Bismuth Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.122" (3.10mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Cable End Type: Straight Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Mounting: Surface Mount, Right Angle Mating Cycles: 10 Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM11030TR,527931670, 0527931670-ND,WM1103 0DKR,052793-1670,527 93-1670,WM11030CT Base Product Number: 052793 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333382-0527931670
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 16
Pitch: 0.039" (1.00mm)
Features: Solder Retention
Termination: Solder
Contact Finish: Tin Bismuth
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.122" (3.10mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight
Housing Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Mounting: Surface Mount, Right Angle
Mating Cycles: 10
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM11030TR,527931670,0527931670-ND,WM11030DKR,052793-1670,52793-1670,WM11030CT
Base Product Number: 052793
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333382-0527931670
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details