Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991799-52793-3070
Packaging: Tape and Reel
Number of Positions: 30
Pitch: 1 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 30
Gender: Receptacle
Housing Material: Polyphenylene
Number of Circuits: 30
Orientation: Right Angle
Contact Plating: Tin
Material: Bronze
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 52793-2470; 52271-3069; 52271-2479; SFW27R-1STE9LF052793
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
ELV: Compliant
Flammability Rating: UL94 V-0
Contact Location: Top
Stackable: No
Card Edge Connector, 30 Contact(s), 1 Row(s), Female, Right Angle, 0.039 inch Pitch, Surface Mount Terminal, Locking, Beige Insulator, Product overview: 52793-3070 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52793-3070 can be used for catalog matching and distributor lookup.
Connector
Flex Cable Connector,PCB Mount,30 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 991799-52793-3070 | 399-52793-3070 | 52793-3070 | 95M2604 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 52793-3070 | SMD Electronic Connector | Flex Cable Connector,pcb Mount,30 Contacts,number Of Contact Rows Molex | |
| Termination | SMD/SMT | SMD/SMT |