Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165389-52793-1070
Packaging: Tape and Reel
Number of Positions: 10
Pitch: 1 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 10
Gender: Receptacle
Housing Material: Polyphenylene
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Tin
Contact Resistance: 30 mΩ
Material: Bronze
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 0527931070; 52793-1070.; 527931070;
Country of Origin: MY
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
REACH SVHC: Unknown
ELV: Compliant
Flammability Rating: UL94 V-0
Contact Location: Top
Max Operating Temperature: 85 °C
Stackable: No
Connector
10 Pos 1mm Pitch Receptacle, Right Angle, SMD, 50V, 500mA Product overview: 52793-1070 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 500mA, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52793-1070 can be used for catalog matching and distributor lookup.
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; PITCH SPACING:1MM; NO. OF CONTACTS:10CONTACTS;
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; PITCH SPACING:1MM; NO. OF CONTACTS:10CONTACTS;
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1165389-52793-1070 | 52793-1070 | 350-52793-1070 | 01AH8620 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 52793-1070 | SMD 50V 500mA Electronic Connector | Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex | |
| Termination | SMD/SMT | SMD/SMT | SURFACE MOUNT |