Molex 50V 500mA Electronic Connector 52793-0470

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
50V 500mA Electronic Connector
399-52793-0470
50V 500mA Electronic Connector 399-52793-0470
4 Pos 1 Row Right Angle Receptacle, 1mm Pitch, 50V, 500mA Product overview: 52793-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52793-0470 can be used for catalog matching and distributor lookup.

4 Pos 1 Row Right Angle Receptacle, 1mm Pitch, 50V, 500mA Product overview: 52793-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52793-0470 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Ribbon & FFC - 52793-0470 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Ribbon & FFC
52793-0470
Connectors Ribbon & FFC 52793-0470
1.0 FFC NON ZIF HSGASSYSMT 4C TEMBSTPPKG

1.0 FFC NON ZIF HSGASSYSMT 4C TEMBSTPPKG

Buy Now
FPC Connectors - 1789925 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1789925
FPC Connectors 1789925
Molex 52793-0470 FPC Connector

Molex 52793-0470 FPC Connector

Supplier's Site
FPC Connectors - 1791963P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1791963P
FPC Connectors 1791963P
Molex 52793-0470 FPC Connector

Molex 52793-0470 FPC Connector

Supplier's Site
FPC Connectors - 1791963 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1791963
FPC Connectors 1791963
Molex 52793-0470 FPC Connector

Molex 52793-0470 FPC Connector

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - 52793-0470 - 1166164-52793-0470 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52793-0470
1166164-52793-0470
FFC, FPC (FlatFlexible) Connectors - 52793-0470 1166164-52793-0470
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166164-52793-0470 Packaging: Digi-Reel® Number of Positions: 4 Pitch: 1 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 4 Gender: Receptacle Length: 10.3 mm Housing Material: Polyphenylene Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Contact Resistance: 30 mΩ Material: Bronze Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 0527930470; 52793-0470..; 527930470; Country of Origin: MY Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Depth: 4.8 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C REACH SVHC: Unknown ELV: Compliant Flammability Rating: UL94 V-0 Contact Location: Top Max Operating Temperature: 85 °C Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166164-52793-0470
Packaging: Digi-Reel®
Number of Positions: 4
Pitch: 1 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 4
Gender: Receptacle
Length: 10.3 mm
Housing Material: Polyphenylene
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Tin
Contact Resistance: 30 mΩ
Material: Bronze
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 0527930470; 52793-0470..; 527930470;
Country of Origin: MY
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Depth: 4.8 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
REACH SVHC: Unknown
ELV: Compliant
Flammability Rating: UL94 V-0
Contact Location: Top
Max Operating Temperature: 85 °C
Stackable: No

Buy Now
Connector, Ffc/fpc, 4Pos, 1Row, 1Mm Rohs Compliant Molex - 03AH4147 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 4Pos, 1Row, 1Mm Rohs Compliant Molex
03AH4147
Connector, Ffc/fpc, 4Pos, 1Row, 1Mm Rohs Compliant Molex 03AH4147
CONNECTOR, FFC/FPC, 4POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 4POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Ffc/fpc, 4Pos, 1Row, 1Mm; Pitch Spacing Molex - 02AH7380 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 4Pos, 1Row, 1Mm; Pitch Spacing Molex
02AH7380
Connector, Ffc/fpc, 4Pos, 1Row, 1Mm; Pitch Spacing Molex 02AH7380
CONNECTOR, FFC/FPC, 4POS, 1ROW, 1MM; PITCH SPACING:1MM; NO. OF CONTACTS:4CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52793 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 4POS, 1ROW, 1MM; PITCH SPACING:1MM; NO. OF CONTACTS:4CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52793 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52793-0470 399-52793-0470 52793-0470 1789925 1791963P 1166164-52793-0470 03AH4147 02AH7380
Product Name 50V 500mA Electronic Connector Connectors Ribbon & FFC FPC Connectors FPC Connectors FFC, FPC (FlatFlexible) Connectors - 52793-0470 Connector, Ffc/fpc, 4Pos, 1Row, 1Mm Rohs Compliant Molex Connector, Ffc/fpc, 4Pos, 1Row, 1Mm; Pitch Spacing Molex
Termination Solder Non-zif SMD/SMT SURFACE MOUNT
Voltage Rating 50 volts 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data