Molex Stacking Connector, Rcpt, 160Pos 0.635Mm; Connector Systems Molex 52760-1679

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Stacking Connector, Rcpt, 160Pos 0.635Mm; Connector Systems Molex - 42J8438 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 160Pos 0.635Mm; Connector Systems Molex
42J8438
Stacking Connector, Rcpt, 160Pos 0.635Mm; Connector Systems Molex 42J8438
STACKING CONNECTOR, RCPT, 160POS 0.635MM; Connector Systems:Board-to-Boa rd, Signal; Pitch Spacing:0.64mm; No. of Rows:-; No. of Contacts:160Contacts ; Connector Mounting:-; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

STACKING CONNECTOR, RCPT, 160POS 0.635MM; Connector Systems:Board-to-Board, Signal; Pitch Spacing:0.64mm; No. of Rows:-; No. of Contacts:160Contacts; Connector Mounting:-; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 52760-1679 42J8438
Product Name Stacking Connector, Rcpt, 160Pos 0.635Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79015-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Plug - FBS-SUB-9-GS-DP-B - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details