Molex Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies 527461871

Description
Manufacturer: Molex Category: Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 52746 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 18 Pitch: 0.020" (0.50mm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 52746 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 18 Pitch: 0.020" (0.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 52746 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 18 Pitch: 0.020" (0.50mm)

Manufacturer: Molex
Category: Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies
Series: Easy-On 52746
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Bottom
Number of Positions: 18
Pitch: 0.020" (0.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details