Molex FFC, FPC (FlatFlexible) Connectors - 52746-1990 52746-1990

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172421-52746-1990 Packaging: Tape & Reel (TR) Number of Positions: 19 Pitch: 508 µm Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 19 Housing Material: Nylon Actuator Material: Polyphenylene Number of Circuits: 19 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 527461990; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C Lead Pitch: 500 µm Wire/Cable Type: Straight Flammability Rating: UL94 V-0 Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172421-52746-1990 Packaging: Tape & Reel (TR) Number of Positions: 19 Pitch: 508 µm Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 19 Housing Material: Nylon Actuator Material: Polyphenylene Number of Circuits: 19 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 527461990; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C Lead Pitch: 500 µm Wire/Cable Type: Straight Flammability Rating: UL94 V-0 Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52746-1990 - 1172421-52746-1990 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52746-1990
1172421-52746-1990
FFC, FPC (FlatFlexible) Connectors - 52746-1990 1172421-52746-1990
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172421-52746-1990 Packaging: Tape & Reel (TR) Number of Positions: 19 Pitch: 508 µm Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 19 Housing Material: Nylon Actuator Material: Polyphenylene Number of Circuits: 19 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 527461990; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C Lead Pitch: 500 µm Wire/Cable Type: Straight Flammability Rating: UL94 V-0 Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172421-52746-1990
Packaging: Tape & Reel (TR)
Number of Positions: 19
Pitch: 508 µm
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 19
Housing Material: Nylon
Actuator Material: Polyphenylene
Number of Circuits: 19
Orientation: Right Angle
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 527461990;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Lead Pitch: 500 µm
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1172421-52746-1990
Product Name FFC, FPC (FlatFlexible) Connectors - 52746-1990
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details