Molex Connector, Ffc/fpc, 15Pos, 1Row, 0.5Mm; Pitch Spacing Molex 52746-1571

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 15Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 26AH0887 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 15Pos, 1Row, 0.5Mm; Pitch Spacing Molex
26AH0887
Connector, Ffc/fpc, 15Pos, 1Row, 0.5Mm; Pitch Spacing Molex 26AH0887
CONNECTOR, FFC/FPC, 15POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Easy-On 52746 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 15POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Easy-On 52746 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 15Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 07AH5237 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 15Pos, 1Row, 0.5Mm; Pitch Spacing Molex
07AH5237
Connector, Ffc/fpc, 15Pos, 1Row, 0.5Mm; Pitch Spacing Molex 07AH5237
CONNECTOR, FFC/FPC, 15POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Easy-On 52746 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 15POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:Easy-On 52746 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 52746-1571 26AH0887
Product Name Connector, Ffc/fpc, 15Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products