Molex Connector, Ffc/fpc, 13Pos, 1Row, 0.5Mm; Pitch Spacing Molex 52746-1371

Description
CONNECTOR, FFC/FPC, 13POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:13Contacts; Gender:Receptacle; Product Range:Easy-On 52746 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FFC/FPC, 13POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:13Contacts; Gender:Receptacle; Product Range:Easy-On 52746 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Ffc/fpc, 13Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 56R1782 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 13Pos, 1Row, 0.5Mm; Pitch Spacing Molex
56R1782
Connector, Ffc/fpc, 13Pos, 1Row, 0.5Mm; Pitch Spacing Molex 56R1782
CONNECTOR, FFC/FPC, 13POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:13Contacts; Gender:Receptacle; Product Range:Easy-On 52746 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 13POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:13Contacts; Gender:Receptacle; Product Range:Easy-On 52746 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
0.5 Fpc Zif Hsg Assy Smtra13Cktembstppkg Rohs Compliant Molex - 28W0709 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc Zif Hsg Assy Smtra13Cktembstppkg Rohs Compliant Molex
28W0709
0.5 Fpc Zif Hsg Assy Smtra13Cktembstppkg Rohs Compliant Molex 28W0709
0.5 FPC ZIF Hsg Assy SMTRA13CktEmbsTpPkg RoHS Compliant: Yes

0.5 FPC ZIF Hsg Assy SMTRA13CktEmbsTpPkg RoHS Compliant: Yes

Supplier's Site
Connectors - 52746-1371 - ODG (Origin Data Global)
Shenzhen, China
Connectors
52746-1371
Connectors 52746-1371
FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy SMTRA13CktEmbsTpPkg

FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy SMTRA13CktEmbsTpPkg

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 56R1782 28W0709 52746-1371
Product Name Connector, Ffc/fpc, 13Pos, 1Row, 0.5Mm; Pitch Spacing Molex 0.5 Fpc Zif Hsg Assy Smtra13Cktembstppkg Rohs Compliant Molex Connectors
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details