Molex FFC, FPC (FlatFlexible) Connectors - 52746-0833 52746-0833

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976938-52746-0833 Packaging: Tape & Reel Number of Positions: 8 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Housing Material: Nylon Number of Circuits: 8 Orientation: Right Angle Contact Plating: Silver, Tin Categories: FFC,FPC(FlatFlexible )Connectors Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Contact Location: Bottom
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976938-52746-0833 Packaging: Tape & Reel Number of Positions: 8 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Housing Material: Nylon Number of Circuits: 8 Orientation: Right Angle Contact Plating: Silver, Tin Categories: FFC,FPC(FlatFlexible )Connectors Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Contact Location: Bottom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52746-0833 - 976938-52746-0833 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52746-0833
976938-52746-0833
FFC, FPC (FlatFlexible) Connectors - 52746-0833 976938-52746-0833
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976938-52746-0833 Packaging: Tape & Reel Number of Positions: 8 Pitch: 500 µm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Housing Material: Nylon Number of Circuits: 8 Orientation: Right Angle Contact Plating: Silver, Tin Categories: FFC,FPC(FlatFlexible )Connectors Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Contact Location: Bottom

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976938-52746-0833
Packaging: Tape & Reel
Number of Positions: 8
Pitch: 500 µm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Housing Material: Nylon
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Silver, Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Contact Location: Bottom

Buy Now
Singapore, Singapore
Electronic Connector
350-52746-0833
Electronic Connector 350-52746-0833
FFC & FPC Connectors 0.5 FPC ZIF RA 8kt Sn-Ag-Bi Product overview: 52746-0833 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52746-0833 can be used for catalog matching and distributor lookup.

FFC & FPC Connectors 0.5 FPC ZIF RA 8kt Sn-Ag-Bi Product overview: 52746-0833 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52746-0833 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Ffc/fpc, R/a, 8Pos, 1Row, 0.5Mm Rohs Compliant Molex - 38AJ5195 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, R/a, 8Pos, 1Row, 0.5Mm Rohs Compliant Molex
38AJ5195
Conn, Ffc/fpc, R/a, 8Pos, 1Row, 0.5Mm Rohs Compliant Molex 38AJ5195
CONN, FFC/FPC, R/A, 8POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, R/A, 8POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc/fpc, R/a, 8Pos, 1Row, 0.5Mm Rohs Compliant Molex - 38AJ5196 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, R/a, 8Pos, 1Row, 0.5Mm Rohs Compliant Molex
38AJ5196
Conn, Ffc/fpc, R/a, 8Pos, 1Row, 0.5Mm Rohs Compliant Molex 38AJ5196
CONN, FFC/FPC, R/A, 8POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, R/A, 8POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 976938-52746-0833 350-52746-0833 38AJ5195
Product Name FFC, FPC (FlatFlexible) Connectors - 52746-0833 Electronic Connector Conn, Ffc/fpc, R/a, 8Pos, 1Row, 0.5Mm Rohs Compliant Molex
Termination SMD/SMT SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details