Molex FFC, FPC (FlatFlexible) Connectors - 52746-0790 52746-0790

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006172-52746-0790 Packaging: Tape & Reel (TR) Number of Positions: 7 Pitch: 508 µm Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 7 Housing Material: Nylon Actuator Material: Polyphenylene Number of Circuits: 7 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52746-0790527460790; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Lead Pitch: 500 µm Wire/Cable Type: Straight Flammability Rating: UL94 V-0
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006172-52746-0790 Packaging: Tape & Reel (TR) Number of Positions: 7 Pitch: 508 µm Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 7 Housing Material: Nylon Actuator Material: Polyphenylene Number of Circuits: 7 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52746-0790527460790; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Lead Pitch: 500 µm Wire/Cable Type: Straight Flammability Rating: UL94 V-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52746-0790 - 1006172-52746-0790 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52746-0790
1006172-52746-0790
FFC, FPC (FlatFlexible) Connectors - 52746-0790 1006172-52746-0790
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006172-52746-0790 Packaging: Tape & Reel (TR) Number of Positions: 7 Pitch: 508 µm Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 7 Housing Material: Nylon Actuator Material: Polyphenylene Number of Circuits: 7 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52746-0790527460790; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Lead Pitch: 500 µm Wire/Cable Type: Straight Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006172-52746-0790
Packaging: Tape & Reel (TR)
Number of Positions: 7
Pitch: 508 µm
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 7
Housing Material: Nylon
Actuator Material: Polyphenylene
Number of Circuits: 7
Orientation: Right Angle
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 52746-0790527460790;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Lead Pitch: 500 µm
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1006172-52746-0790
Product Name FFC, FPC (FlatFlexible) Connectors - 52746-0790
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details