Molex 50V 500mA Electronic Connector 52746-0771

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
50V 500mA Electronic Connector
399-52746-0771
50V 500mA Electronic Connector 399-52746-0771
0.5mm FPC Connector, 7Ckt, SMT RA, Gold Plated Bronze, 50V, 500mA Product overview: 52746-0771 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52746-0771 can be used for catalog matching and distributor lookup.

0.5mm FPC Connector, 7Ckt, SMT RA, Gold Plated Bronze, 50V, 500mA Product overview: 52746-0771 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52746-0771 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 7, Bottom, 0.5 Mm Molex - 28W0704 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 7, Bottom, 0.5 Mm Molex
28W0704
Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 7, Bottom, 0.5 Mm Molex 28W0704
FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 7, Bottom, 0.5 mm

FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 7, Bottom, 0.5 mm

Supplier's Site Datasheet
Connector, Ffc/fpc, 7Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 26AH0884 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 7Pos, 1Row, 0.5Mm; Pitch Spacing Molex
26AH0884
Connector, Ffc/fpc, 7Pos, 1Row, 0.5Mm; Pitch Spacing Molex 26AH0884
CONNECTOR, FFC/FPC, 7POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:7CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52746 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACTROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 7POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:7CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52746 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACTROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Ffc/fpc, 7Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 01AH8615 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 7Pos, 1Row, 0.5Mm; Pitch Spacing Molex
01AH8615
Connector, Ffc/fpc, 7Pos, 1Row, 0.5Mm; Pitch Spacing Molex 01AH8615
CONNECTOR, FFC/FPC, 7POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:7CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52746 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACTROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 7POS, 1ROW, 0.5MM; PITCH SPACING:0.5MM; NO. OF CONTACTS:7CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52746 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACTROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52746-0771 399-52746-0771 28W0704 26AH0884
Product Name 50V 500mA Electronic Connector Ffc / Fpc Board Connector, Zif, Surface Mount, Receptacle, 7, Bottom, 0.5 Mm Molex Connector, Ffc/fpc, 7Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details