Molex Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies 527452097

Description
Manufacturer: Molex Category: Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 52745 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Top Number of Positions: 20 FFC, FCB Thickness: 0.30mm Height Above Board: 0.079" (2.00mm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 52745 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Top Number of Positions: 20 FFC, FCB Thickness: 0.30mm Height Above Board: 0.079" (2.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 52745 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Top Number of Positions: 20 FFC, FCB Thickness: 0.30mm Height Above Board: 0.079" (2.00mm)

Manufacturer: Molex
Category: Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies
Series: Easy-On 52745
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Top
Number of Positions: 20
FFC, FCB Thickness: 0.30mm
Height Above Board: 0.079" (2.00mm)

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 527452097 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
527452097
FFC, FPC (Flat Flexible) Connector Assemblies 527452097
FFC, FPC (Flat Flexible) Connector Assemblies

FFC, FPC (Flat Flexible) Connector Assemblies

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 527452097
Product Name Connectors, Interconnects-FFC, FPC (Flat Flexible) Connectors-FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (Flat Flexible) Connector Assemblies
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Retractable Shrouded Banana Plug - 9388 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) St. Connector for RG141 Cable - ET-SFS-8 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details