Molex Flat Flex Cables (FFC, FPC) - 0527451390 527451390

Description
Manufacturer: Molex, LLC Win Source Part Number: 907263-0527451390 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 13 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052745-1390, 052745-1390-C, 0527451390-C, 52745-1317, 52745-1390, 52745-1390-C, 52745-1390-ND, 527451390, 527451390-C, 900-0527451390TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907263-0527451390 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 13 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052745-1390, 052745-1390-C, 0527451390-C, 52745-1317, 52745-1390, 52745-1390-C, 52745-1390-ND, 527451390, 527451390-C, 900-0527451390TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0527451390 - 907263-0527451390 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0527451390
907263-0527451390
Flat Flex Cables (FFC, FPC) - 0527451390 907263-0527451390
Manufacturer: Molex, LLC Win Source Part Number: 907263-0527451390 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 13 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052745-1390, 052745-1390-C, 0527451390-C, 52745-1317, 52745-1390, 52745-1390-C, 52745-1390-ND, 527451390, 527451390-C, 900-0527451390TR

Manufacturer: Molex, LLC
Win Source Part Number: 907263-0527451390
Series: Easy-On 52745
Operating Temperature Range: -20°C ~ 85°C
Features: 13 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052745
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052745-1390, 052745-1390-C, 0527451390-C, 52745-1317, 52745-1390, 52745-1390-C, 52745-1390-ND, 527451390, 527451390-C, 900-0527451390TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907263-0527451390
Product Name Flat Flex Cables (FFC, FPC) - 0527451390
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
Connector Type HF plug connector
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details