Molex FPC Connectors 527451297

Description
Molex 527451297 FPC Connector
Request a Quote Datasheet
Description
Molex 527451297 FPC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 2076873 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
2076873
FPC Connectors 2076873
Molex 527451297 FPC Connector

Molex 527451297 FPC Connector

Supplier's Site
FPC Connectors - 2076874 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
2076874
FPC Connectors 2076874
Molex 527451297 FPC Connector

Molex 527451297 FPC Connector

Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - 0527451297 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
0527451297
FFC, FPC (Flat Flexible) Connector Assemblies 0527451297
CONN FFC TOP 12POS 0.50MM R/A

CONN FFC TOP 12POS 0.50MM R/A

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors
Product Number 2076873 0527451297
Product Name FPC Connectors FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type FPC / FFC
Gender Male / Plug; Female / Jack
Termination Solder Solder
Mounting Surface mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1368-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Coaxial Connectors - 1122634 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details