Manufacturer: Molex, LLC
Win Source Part Number: 907262-0527451190
Series: Easy-On 52745
Operating Temperature Range: -20°C ~ 85°C
Features: 11 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052745
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052745-1190, 052745-1190-C, 0527451190-C, 52745-1117, 52745-1190, 52745-1190-C, 52745-1190-ND, 527451190, 527451190-C, 900-0527451190TR
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 907262-0527451190 |
| Product Name | Flat Flex Cables (FFC, FPC) - 0527451190 |
| Cable Type | Flat Cable |