Molex Flat Flex Cables (FFC, FPC) - 0527451090 527451090

Description
Manufacturer: Molex, LLC Win Source Part Number: 907260-0527451090 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 10 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0527451090-C, 052745-1090, 900-0527451090TR, 52745-1090-ND, 052745-1090-C, 527451090, 52745-1090-C, WM5687CT, 52745-1017, 527451090-C, 52745-1090, 900-0527451090CT, WM5687CT-ND, WM5687TR-ND, WM5687TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907260-0527451090 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 10 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0527451090-C, 052745-1090, 900-0527451090TR, 52745-1090-ND, 052745-1090-C, 527451090, 52745-1090-C, WM5687CT, 52745-1017, 527451090-C, 52745-1090, 900-0527451090CT, WM5687CT-ND, WM5687TR-ND, WM5687TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0527451090 - 907260-0527451090 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0527451090
907260-0527451090
Flat Flex Cables (FFC, FPC) - 0527451090 907260-0527451090
Manufacturer: Molex, LLC Win Source Part Number: 907260-0527451090 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 10 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0527451090-C, 052745-1090, 900-0527451090TR, 52745-1090-ND, 052745-1090-C, 527451090, 52745-1090-C, WM5687CT, 52745-1017, 527451090-C, 52745-1090, 900-0527451090CT, WM5687CT-ND, WM5687TR-ND, WM5687TR

Manufacturer: Molex, LLC
Win Source Part Number: 907260-0527451090
Series: Easy-On 52745
Operating Temperature Range: -20°C ~ 85°C
Features: 10 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052745
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 0527451090-C, 052745-1090, 900-0527451090TR, 52745-1090-ND, 052745-1090-C, 527451090, 52745-1090-C, WM5687CT, 52745-1017, 527451090-C, 52745-1090, 900-0527451090CT, WM5687CT-ND, WM5687TR-ND, WM5687TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907260-0527451090
Product Name Flat Flex Cables (FFC, FPC) - 0527451090
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/603-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details